EN
  • EN
  • DE

TLP285(V4GB-TP,F,T

Part No TLP285(V4GB-TP,F,T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099910-TLP285(V4GB-TP,F,T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP285(V4GB-TP,F,T CAD Model

Description

The TLP285(V4GB-TP,F,T is a photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation in various applications. It consists of a gallium arsenide infrared light-emitting diode (LED) optically coupled to a silicon phototransistor. The device offers a high isolation voltage and efficient signal transfer, making it suitable for isolating sensitive circuits from high voltages and electrical noise.

Applications

  • Programmable Logic Controllers (PLCs): Input/output isolation.
  • Microcomputer Interfaces: Isolation between microcontrollers and peripheral devices.
  • Inverter Circuits: Isolation in inverter power supplies and motor control circuits.
  • Industrial Control Equipment: General-purpose isolation in industrial automation systems.
  • Measurement Instruments: Isolation of sensitive measurement circuits.

Features

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Compact Package: Space-saving design for efficient board layout.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • Wide Operating Temperature Range: Ensures stable performance in various environments.

Benefits

  • Enhanced System Reliability: Isolation protects sensitive circuits from voltage spikes and electrical noise.
  • Improved Safety: High isolation voltage enhances safety for users and equipment.
  • Simplified Design: Compact package and ease of use simplify circuit design.
  • Reduced Power Consumption: Low input current contributes to energy efficiency.
  • Increased Signal Integrity: Optical coupling minimizes signal degradation.

Additional Details

The TLP285(V4GB-TP,F,T is typically available in a DIP-4 package. The '(V4GB-TP,F,T' suffix likely refers to specific electrical characteristics, packaging configurations (tape and reel), and lead forming options. For detailed specifications, including current transfer ratio, isolation voltage, and operating temperature range, consult the official Toshiba datasheet. The phototransistor output provides a linear response to the input current, allowing for both digital and analog signal transfer. Refer to the datasheet for recommended operating conditions and application circuits.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess