EN
  • EN
  • DE

TLP2701(E(T

Part No TLP2701(E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Cplr 20KBPS SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099892-TLP2701(E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2701(E(T CAD Model

Description

The TLP2701(E(T is a high-speed, compact photocoupler from Toshiba Semiconductor and Storage, designed for isolating sensitive circuits from high voltages and electrical noise. It features a GaAlAs light-emitting diode (LED) on the input side, optically coupled to a high-gain, high-speed photodetector IC on the output side. This configuration allows for efficient signal transfer with minimal signal degradation.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input/output modules.
  • Inverter Circuits: Signal isolation and switching in inverter applications.
  • Servo Motor Control: Isolation in servo motor driver circuits.
  • Factory Automation Equipment: General-purpose isolation in industrial control systems.
  • Measuring Instruments: Isolation of sensitive measurement circuits.

Features

  • High-Speed Response: Offers fast switching speeds, suitable for applications requiring rapid signal transmission.
  • Compact Package: Space-saving design allows for efficient board layout.
  • High Isolation Voltage: Provides robust isolation between input and output, enhancing system safety and reliability.
  • Low Input Current: Minimizes power consumption.
  • Wide Operating Temperature Range: Ensures stable performance in various environmental conditions.

Benefits

  • Enhanced System Reliability: Isolation protects sensitive circuits from voltage spikes and electrical noise, improving overall system robustness.
  • Improved Safety: High isolation voltage enhances safety for both users and equipment.
  • Simplified Design: Compact package and ease of use simplify circuit design and reduce board space requirements.
  • Reduced Power Consumption: Low input current contributes to energy efficiency.
  • Increased Signal Integrity: Optical coupling minimizes signal degradation and ensures accurate signal transmission.

Additional Details

The TLP2701(E(T features a guaranteed performance over a wide operating temperature range. The isolation voltage is typically rated at several kilovolts, ensuring a high level of protection. It is available in a standard SO package suitable for automated assembly processes. Specific electrical characteristics include parameters like CTR (Current Transfer Ratio), input diode forward voltage, and output transistor saturation voltage. Refer to the Toshiba datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess