EN
  • EN
  • DE

YTS3904

Part No YTS3904
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978847-YTS3904
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YTS3904 CAD Model

Description

The YTS3904 is a small signal NPN transistor manufactured by Toshiba Semiconductor and Storage. It is designed for general-purpose amplification and switching applications. This transistor offers good performance characteristics and is suitable for a wide range of electronic circuits.

Applications:

  • General-Purpose Amplification: Used in small signal amplifiers for audio and instrumentation circuits.
  • Switching Circuits: Controls the flow of current in various switching applications.
  • Driver Stages: Drives larger transistors or other components in electronic circuits.
  • Oscillator Circuits: Provides gain in oscillator circuits for signal generation.
  • Signal Processing: Used in signal conditioning and processing circuits.

Features:

  • NPN Transistor: Standard NPN configuration for easy integration into circuits.
  • Low Saturation Voltage: Minimizes power dissipation in switching applications.
  • High Current Gain: Provides sufficient amplification for various applications.
  • Small Package Size: Available in compact packages to minimize board space requirements.
  • High Breakdown Voltage: Ensures reliable operation under high voltage conditions.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Efficient Switching: Low saturation voltage reduces power loss and improves efficiency.
  • Easy to Use: Standard NPN configuration simplifies circuit design and implementation.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Reliable Performance: High breakdown voltage ensures stable operation under varying conditions.

The YTS3904 transistor features a collector current of up to 200mA and a collector-emitter voltage rating that supports various applications. Its current gain characteristics allow for efficient amplification. The transistor's small package makes it suitable for use in compact electronic devices. This NPN transistor is a reliable and versatile component for signal processing and control.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess