EN
  • EN
  • DE

TLP266J

Part No TLP266J
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 6SO 4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 3750Vrms
Voltage - Off State 600V
Static dV/dt (Min) 200V/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 70mA
Current - Hold (Ih) 600μA (Typ)
Turn On Time 30μs
Forward Voltage 1.27V
Continuous forward current- Max 30mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SO, 4 Lead
Approvals cUL, UL
Win Source Part Number 213036-TLP266J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP266J CAD Model

Description

The TLP266J is a Photocoupler from Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between input and output circuits. This device typically consists of an infrared emitting diode (IRED) and a phototransistor, allowing for signal transmission without direct electrical connection.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation for input/output modules, protecting control circuitry from voltage spikes and noise.
  • Inverters: Used in inverter circuits to isolate the control signals from the high-voltage power stage.
  • AC Servo Drives: Protects sensitive control circuits from the high currents and voltages present in servo drive systems.
  • Switching Power Supplies: Offers isolation in feedback loops and control circuits to ensure safe and reliable operation.
  • Industrial Control Systems: Enables safe and reliable communication between different parts of the system, particularly in noisy environments.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust electrical isolation between input and output.
  • Compact Package: Designed for space-saving applications, allowing for high-density mounting on PCBs.
  • High Collector-Emitter Voltage: Ensures reliable operation in high-voltage applications.
  • Good Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting sensitive circuits and personnel from hazardous voltages.
  • Improved Noise Immunity: Isolates ground loops and reduces noise coupling between circuits, improving system stability and reliability.
  • Simplified System Design: Reduces the need for complex isolation circuitry, simplifying overall system design and reducing costs.
  • Increased Reliability: Protects control circuits from damage due to voltage transients and surges.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The TLP266J is often used in applications requiring reinforced insulation. The specific parameters like current transfer ratio (CTR), isolation voltage, and switching speeds are specified in the datasheet. Designers should carefully review the datasheet to ensure the device meets the requirements of their specific application. Consider the forward current requirements of the input diode and the output transistor's voltage and current handling capabilities. The ambient operating temperature range should also be considered. Proper PCB layout is crucial for maintaining the isolation performance of the photocoupler.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $10.8258
Sharp Microelectronics
Lowest to $87.3758

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3383 $50.7450
365+ $0.2776 $101.3240
560+ $0.2690 $150.6400
770+ $0.2603 $200.4310
995+ $0.2516 $250.3420
1,330+ $0.2256 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess