EN
  • EN
  • DE

TLP222D(F(O

Part No TLP222D(F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DIP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750140-TLP222D(F(O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP222D(F(O CAD Model

Description

The TLP222D(F(O is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It consists of an LED optically coupled to a MOSFET, providing electrical isolation between the control and load circuits. It is commonly used for switching AC or DC loads in various industrial and consumer applications.

Applications

  • Industrial control: Used for switching motors, solenoids, and other inductive loads.
  • Lighting control: Used for dimming and switching lights.
  • Heating control: Used for controlling heaters and other heating elements.
  • Security systems: Used for switching alarms and other security devices.
  • Power supplies: Used for switching power supply outputs.

Features

  • Solid-state construction: Provides high reliability and long lifespan.
  • Optical isolation: Provides electrical isolation between the control and load circuits.
  • Low on-resistance: Minimizes power dissipation and voltage drop.
  • High surge current capability: Can withstand high surge currents.
  • Small package size: Allows for easy integration into compact designs.

Benefits

  • Improved reliability: Solid-state construction provides high reliability and long lifespan.
  • Electrical isolation: Protects the control circuit from high voltage transients.
  • Reduced noise: Eliminates the electrical noise associated with mechanical relays.
  • Faster switching speed: Provides faster switching speeds than mechanical relays.
  • Versatile application: Suitable for a wide range of AC and DC load switching applications.

Additional Details

The TLP222D(F(O has specific voltage and current ratings for both the control and load circuits. It is important to select an SSR with appropriate voltage and current ratings for the specific application. The SSR typically requires a series resistor to limit the current through the input LED. A snubber circuit may be required to suppress voltage transients caused by inductive loads. The specific electrical characteristics, application notes, and recommended PCB layout guidelines can be found in the manufacturer's datasheet.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess