EN
  • EN
  • DE

TLP2066(F)

Part No TLP2066(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 5-Pin MFSOP Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Direction Unidirectional
Fall Time 4 ns
Forward Current 25 mA
Forward Voltage 1.85 V
Isolation Voltage 3.75 kV
Maximum Operating Temperature 100 °C
Max Output Current 10 mA
Max Power Dissipation 40 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 5
Output Current 10 mA
Packaging Tape & Reel
Power Dissipation 40 mW
Propagation Delay 60 ns
Radiation Hardening No
Reverse Breakdown Voltage 6 V
Reverse Voltage (DC) 6 V
Rise Time 5 ns
RoHS Compliant
Schedule B 8541408000, 8541408000
Turn-On Delay Time 60 ns
Win Source Part Number 970365-TLP2066(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2066(F) CAD Model

Description

The TLP2066(F) is a GaAlAs infrared LED & Photo IC photocoupler manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed data transmission and isolation in various industrial and communication applications. It combines a high-output infrared LED with a high-sensitivity photodetector IC in a compact package, providing excellent performance and reliability.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Inverter control
  • Factory automation equipment
  • Measurement equipment
  • High-speed digital interfaces

Features:

  • High data transfer rate
  • High common-mode transient immunity
  • Low input current
  • Compact SO6 package
  • Safety standards compliance

Benefits:

  • Reliable data transmission with high data transfer rate
  • Robust performance in noisy environments due to high common-mode transient immunity
  • Reduced power consumption with low input current
  • Space-saving design with compact SO6 package
  • Safety compliance ensures safe operation in various applications

Technical Specifications:

Typical specifications for the TLP2066(F) include:

  • Forward Current (IF): 20mA (typical)
  • Supply Voltage (VCC): 4.5V to 5.5V
  • Operating Temperature: -40°C to 100°C
  • Data Transfer Rate: 10 Mbps (typical)
  • Common-Mode Transient Immunity: ±20 kV/μs (typical)
  • Isolation Voltage: 2500 Vrms

For comprehensive technical specifications and performance characteristics, refer to the official Toshiba Semiconductor and Storage datasheet for the TLP2066(F).

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9447 $58.8940
48+ $2.4162 $115.9776
75+ $2.3407 $175.5525
102+ $2.2652 $231.0504
132+ $2.1896 $289.0272
177+ $1.9632 $347.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,691 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess