EN
  • EN
  • DE

TLP185(V4YL-TL

Part No TLP185(V4YL-TL
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757500-TLP185(V4YL-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP185(V4YL-TL CAD Model

Description

The TLP185(V4YL-TL is a general-purpose photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It's designed to provide electrical isolation between input and output circuits, making it suitable for a wide range of applications where safety and noise immunity are critical.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between control circuits and input/output modules.
  • Inverter Circuits: Isolates control signals in inverter circuits for motor drives and power supplies.
  • Switching Power Supplies (SMPS): Provides feedback isolation in switching power supplies.
  • Microcontroller Input/Output: Isolates sensitive microcontroller inputs and outputs from external noise and voltage spikes.
  • General Purpose Isolation: Provides electrical isolation in a variety of circuits and systems.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Compact Package: Small DIP package for easy integration into circuit boards.
  • High Collector-Emitter Voltage: Supports high voltage switching applications.
  • Low Input Current: Requires a low input current for activation.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and personnel from high voltages.
  • Noise Immunity: Reduces the impact of electrical noise on sensitive circuits.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reliable Performance: Offers stable and reliable operation in a variety of environments.
  • Compliance with Standards: Meets relevant safety and environmental standards.

Additional Details

The TLP185(V4YL-TL is typically supplied in a DIP (Dual In-Line Package). The "(V4YL-TL" portion of the part number indicates specific packaging and lead forming options. Consult the Toshiba Semiconductor and Storage datasheet for detailed electrical characteristics, isolation voltage ratings, and recommended operating conditions. Proper biasing of the phototransistor is essential for optimal performance. The input current should be limited to prevent damage to the LED.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess