EN
  • EN
  • DE

CLMVC-FKA-CL1D1L71BB7C3C3

Part No CLMVC-FKA-CL1D1L71BB7C3C3
Manufacturer CreeLED, Inc.
Catalog LED Indication - Discrete
Description LED RGB CLEAR 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr CreeLED, Inc.
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 337mcd Red, 420mcd Green, 84mcd Blue
Lens Style Square with Flat Top
Voltage - Forward (Vf) (Typ) 2V Red, 3V Green, 3V Blue
Current - Test 20mA Red, 10mA Green, 10mA Blue
Mounting SMD (SMT)
Wavelength - Dominant 622nm Red, 530nm Green, 470nm Blue
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 2.00mm L x 2.00mm W
Height (Max) 1.00mm
Base Product Number CLMVC
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CLMVC-FKA-CF1G1L1BB7D3C3,CLMVC-FKA-CL1D1L71BB7C3C3-ND,CLMVC-FKA-CL1D1L71BB7C3C3TR,CLMVC-FKA-CF1G1L1BB7D3C3-ND,CLMVC-FKA-CL1D1L71BB7C3C3DKR,CLMVC-FKA-CL1D1L71BB7C3C3CT
Standard Package 12,800
Win Source Part Number 1052407-CLMVC-FKA-CL1D1L71BB7C3C3
Ultra Librarian 3D Model Ultra Librarian CLMVC-FKA-CL1D1L71BB7C3C3 CAD Model

Description

This LED indication discrete component is a common anode configuration with red, green, and blue (RGB) colors.

  • Millicandela Rating (Red): 337mcd
  • Millicandela Rating (Green): 420mcd
  • Millicandela Rating (Blue): 84mcd
  • Forward Voltage (Vf) (Red): 2V
  • Forward Voltage (Vf) (Green): 3V
  • Forward Voltage (Vf) (Blue): 3V
  • Dimension: 2.00mm L x 2.00mm W
  • Height: 1.00mm
  • Lens Style: Square with a flat top
  • Lens Transparency: Colorless
  • Mounting: SMD (SMT)
  • Package: 4-SMD, J-Lead
  • Supplier Device Package: 4-PLCC
  • Wavelength Dominant (Red): 622nm
  • Wavelength Dominant (Green): 530nm
  • Wavelength Dominant (Blue): 470nm

You May Also Be Interested in

Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3441 $51.6150
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2647 $201.1720
980+ $0.2559 $250.7820
1,310+ $0.2294 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,761 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess