EN
  • EN
  • DE

PMEG3010EH/DG/B2,1

Part No PMEG3010EH/DG/B2,1
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Element Configuration Single
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 30 V
Min Operating Temperature -65 °C
Mount Surface Mount
Peak Non-Repetitive Surge Current 9 A
Peak Reverse Current 150 µA
RoHS Compliant
Win Source Part Number 1111409-PMEG3010EH/DG/B2,1
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG3010EH/DG/B2,1 CAD Model

Description

The Nexperia PMEG3010EH/DG/B2,1 is a custom part that has a peak non-repetitive surge current of 9 A.

  • Supply and Demand: limited
  • RoHS Compliance: compliant
  • Element Configuration: single
  • Maximum Repetitive Reverse Voltage: 30 V
  • Peak Reverse Current: 150 µA
  • Minimum Operating Temperature: -65 °C

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess