EN
  • EN
  • DE

TLP182(BLL,E(T

Part No TLP182(BLL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099851-TLP182(BLL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP182(BLL,E(T CAD Model

Description

The TLP182(BLL,E(T) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It utilizes an infrared LED optically coupled to a MOSFET output to achieve electrical isolation and provide reliable switching for various applications, particularly those requiring a robust and long-lasting solution.

Applications

      
  • Industrial Control Systems: Used in industrial automation systems for controlling motors, valves, and other equipment.
  •   
  • Security Systems: Employed in security systems for signal isolation and control of various devices.
  •   
  • Heating, Ventilation, and Air Conditioning (HVAC): Utilized in HVAC systems for controlling fans, dampers, and other components.
  •   
  • Lighting Control: Used for switching and dimming lighting systems in residential and commercial applications.
  •   
  • Test and Measurement Equipment: Provides isolation in sensitive measurement equipment to protect circuits.
  •   
  • Medical Equipment: Integrated into medical devices where isolation is critical for patient safety and equipment reliability.

Features

      
  • High Isolation Voltage: Offers high isolation voltage between the input and output, providing protection against voltage transients.
  •   
  • Low On-Resistance: Features a low on-resistance to minimize power dissipation and heat generation.
  •   
  • Fast Switching Speed: Provides fast switching speeds compared to mechanical relays.
  •   
  • Compact Package: Available in a small package for space-saving designs.
  •   
  • Low Input Control Current: Requires low input current for control, making it compatible with a wide range of circuits.
  •   
  • Solid-State Design: Solid-state construction ensures high reliability and a long operational life.

Benefits

      
  • Enhanced Safety: High isolation voltage ensures safety by preventing voltage transients and ground loops.
  •   
  • Increased Reliability: Solid-state design eliminates mechanical wear, increasing the lifespan of the device.
  •   
  • Reduced Power Consumption: Low on-resistance minimizes power loss, contributing to energy efficiency.
  •   
  • Faster Switching: Fast switching speeds allow for precise control and responsiveness.
  •   
  • Compact Design: Small package size enables higher board density and miniaturization of equipment.
  •   
  • Simplified Control: Easy integration into existing control circuits due to its low input current requirement.

Additional Details

The TLP182(BLL,E(T) is designed to operate over a broad temperature range, suiting it for many industrial environments. Specifications such as load voltage, load current, and isolation voltage can be verified on the product datasheet. It is also often RoHS compliant.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess