EN
  • EN
  • DE

TLP181(F,T)

Part No TLP181(F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840505-TLP181(F,T)
Ultra Librarian 3D Model Ultra Librarian TLP181(F,T) CAD Model

Description

The TLP181(F,T) is a photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed to provide electrical isolation between different circuits, protecting sensitive components from high voltage and electrical noise. The device consists of an infrared emitting diode (IRED) optically coupled to a phototransistor, enabling signal transfer without direct electrical connection.

Applications

  • Power Supplies: Provides isolation between the primary and secondary sides of switching power supplies.
  • Industrial Control: Isolates control signals in industrial automation equipment.
  • Motor Control: Isolates control circuits from high voltage motor drive circuits.
  • Medical Equipment: Used in medical devices to isolate sensitive electronics for patient safety.
  • Communication Systems: Isolates data lines to prevent ground loops and improve signal integrity.

Features

  • High Isolation Voltage: Offers a high isolation voltage, typically 5000 Vrms.
  • Compact Package: Available in a small outline package to save board space.
  • Low Input Current: Requires minimal input current to operate.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range, suitable for industrial environments.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides a robust barrier against high voltages, improving overall safety.
  • Noise Reduction: Minimizes electrical noise interference between isolated circuits.
  • Increased Reliability: Protects sensitive components from voltage spikes and electrical transients.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective: Offers a cost-effective solution for achieving electrical isolation.

Additional Details

The TLP181(F,T) typically comes in a surface-mount package, such as a SO6 or similar. Key specifications include its current transfer ratio (CTR), collector-emitter voltage, and operating temperature range. The '(F,T)' likely denotes a specific tape and reel packaging option for automated assembly. It's designed to meet relevant safety and regulatory standards, confirming its suitability for use in a variety of applications requiring robust electrical isolation.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess