EN
  • EN
  • DE

TLP121-TPL

Part No TLP121-TPL
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370038-TLP121-TPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP121-TPL CAD Model

Description

The TLP121-TPL is a Photocoupler manufactured by Toshiba Semiconductor and Storage, designed to provide electrical isolation between circuits. It comprises an infrared emitting diode (IRED) and a phototransistor, offering a high isolation voltage to protect sensitive electronics from voltage spikes and noise. The '-TPL' suffix likely denotes a specific packaging or manufacturing variation.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between input/output modules and the control circuitry.
  • Microcontroller Interfaces: Isolates microcontrollers from external devices and sensors.
  • Switching Power Supplies: Used for feedback isolation between primary and secondary sides.
  • Industrial Automation Equipment: Isolates sensitive control circuits in industrial environments.
  • Motor Control Circuits: Provides isolation in motor control applications.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Compact Package: Designed for high-density mounting on PCBs.
  • Phototransistor Output: Offers a simple and reliable switching mechanism.
  • Low Input Current: Requires minimal current to activate the LED.
  • High Collector-Emitter Voltage: Suitable for high-voltage applications.
  • '-TPL' Designation: Indicates a specific packaging type or manufacturing variation; consult the datasheet for specific details.

Benefits

  • Enhanced Safety: Protects circuits and personnel from dangerous voltage levels.
  • Improved Reliability: Minimizes the risk of damage from voltage transients and noise.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reduced Ground Loops: Prevents ground loops and associated signal errors.
  • Increased Signal Integrity: Ensures cleaner and more reliable signal transmission.

Additional Details

The TLP121-TPL typically features an isolation voltage in the kilovolt range. The Current Transfer Ratio (CTR), forward voltage of the LED, collector-emitter saturation voltage of the phototransistor, and switching speeds are critical performance parameters. The '-TPL' designation generally refers to a specific packaging option, potentially related to tape and reel or lead forming characteristics. It's essential to refer to the official datasheet for accurate electrical characteristics, thermal performance, and application guidelines. The device is designed to comply with relevant industry safety standards.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess