The TLOV1020 is a series of Light Emitting Diodes (LEDs) manufactured by Toshiba Semiconductor and Storage. These LEDs are designed for various applications requiring efficient and reliable light sources, such as indicator lights, backlighting, and display applications. They offer a combination of compact size, low power consumption, and long lifespan.
Applications
- Indicator lights in consumer electronics
- Backlighting for LCD displays
- Status indicators in industrial equipment
- Panel indicators
- Automotive interior lighting
Features
- Compact surface-mount package
- Low power consumption
- High luminous intensity
- Long operational lifespan
- RoHS compliant
- Available in various colors
Benefits
- Easy integration into PCB designs
- Reduced energy costs
- Clear visibility of indicators
- Extended product lifespan
- Environmentally friendly
- Versatile color options for different applications
Additional Details
The TLOV1020 series is available in different color variations, including red, green, and blue. The forward voltage typically ranges from 1.8V to 3.6V, depending on the color. The forward current is usually around 20mA. The operating temperature range is typically between -40°C and +85°C. The luminous intensity varies based on the specific color and model. These LEDs are commonly used in various electronic devices, including appliances, automotive dashboards, and industrial control panels. Detailed electrical and optical characteristics can be found in the manufacturer's datasheet.