EN
  • EN
  • DE

HF115F-I/005-1HS3A(257)

Part No HF115F-I/005-1HS3A(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F-I Series SPST 5 VDC 16A @ 250VAC Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010078-HF115F-I/005-1HS3A(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F-I/005-1HS3A(257) CAD Model

Description

The HF115F-I/005-1HS3A(257) is a power relay manufactured by Hongfa. It is designed for applications requiring switching of higher currents and voltages, often found in industrial control and automation systems.

Applications

  • Industrial control systems
  • Power distribution panels
  • Motor control circuits
  • HVAC equipment
  • Lighting control
  • UPS (Uninterruptible Power Supplies)

Features

  • High switching capacity: Designed to handle substantial current and voltage loads.
  • High insulation strength: Provides electrical isolation between the coil and contacts for safety.
  • Long electrical and mechanical life: Ensures reliable performance over extended periods.
  • Various mounting options: Suitable for PCB mounting, socket mounting, or flange mounting.
  • Available with different contact configurations: SPDT, DPDT, etc.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Reliable power switching: Ensures dependable operation in demanding applications.
  • Safe operation: High isolation prevents electrical hazards.
  • Long-term reliability: Minimizes maintenance and replacement costs.
  • Versatile mounting options: Facilitates easy integration into various systems.

Additional Details

The 'HF115F' designates the relay series from Hongfa. 'I' may indicate a specific insulation grade or feature. '005' represents a coil voltage of 5VDC. '1HS3A' specifies the contact configuration, material, and terminal type. '(257)' likely represents a production batch code. Key specifications include contact rating (e.g., 16A/250VAC), coil resistance, and operating temperature range. Refer to the datasheet for detailed information on contact arrangements, coil characteristics, and dimensions.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess