EN
  • EN
  • DE

LTV-4N35S-TA-AD

Part No LTV-4N35S-TA-AD
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038906-LTV-4N35S-TA-AD
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-4N35S-TA-AD CAD Model

Description

The LTV-4N35S-TA-AD is a high-performance single-channel optocoupler from Lite-On Inc. It is designed for electrical isolation in various applications, providing a safe and reliable interface between circuits operating at different voltage levels.

Applications

  • Digital logic inputs.
  • Microprocessor input/output isolation.
  • Noise elimination in signal transmission.
  • Power supply regulation.
  • Industrial control systems.
  • Telecommunication equipment.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output sides, enhancing safety and preventing ground loops.
  • Current Transfer Ratio (CTR): Offers a specified CTR range, ensuring efficient signal transfer.
  • Operating Temperature Range: Designed for reliable operation over a wide temperature range, suitable for various environments.
  • Compact Package: Available in a compact package for space-saving designs.
  • Compliance: RoHS compliant, ensuring adherence to environmental regulations.
  • High Collector-Emitter Voltage: Capable of handling high voltage levels on the output side.

Benefits

  • Enhanced Safety: Galvanic isolation protects sensitive circuits from high voltage transients and noise.
  • Improved Signal Integrity: Eliminates ground loops and reduces noise, resulting in cleaner signal transmission.
  • Reliable Performance: Designed for stable operation over a wide range of environmental conditions.
  • Space Saving: Compact package allows for integration into densely populated circuit boards.
  • Regulatory Compliance: Meets RoHS standards, simplifying regulatory compliance for end products.

Additional Details

The LTV-4N35S-TA-AD optocoupler consists of an infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. It is housed in a DIP-4 package. Key specifications include a collector-emitter breakdown voltage typically around 70V and isolation voltage of 5 kVrms. The current transfer ratio (CTR) varies depending on the specific part number, and should be consulted in the datasheet for your specific design requirements. It is commonly used to isolate control signals from power circuits or noisy environments. Proper external components (resistors) are needed to set the current limiting and pull-up functions. This device offers excellent performance and reliability for various isolation applications.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0643
KEC
Lowest to $0.0658
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess