EN
  • EN
  • DE

TL1F1-NWO,L

Part No TL1F1-NWO,L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 367794-TL1F1-NWO,L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL1F1-NWO,L CAD Model

Description

The TL1F1-NWO,L is a white LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for applications requiring bright, efficient, and reliable light sources, such as backlighting and illumination. The 'L' likely denotes a specific packaging or binning characteristic.

Applications

      
  • LCD Backlighting: Used in displays for mobile devices, laptops, and other electronic equipment.
  •   
  • Automotive Lighting: Employed in interior and exterior automotive lighting applications.
  •   
  • General Illumination: Suitable for use in general-purpose lighting fixtures and devices.
  •   
  • Indicator Lights: Provides bright and clear indicator lighting in various applications.
  •   
  • Portable Lighting: Used in flashlights, headlamps, and other portable lighting solutions.

Features

      
  • High Brightness: Delivers a strong and visible light output.
  •   
  • Energy Efficient: Reduces power consumption and extends battery life.
  •   
  • Compact Size: Allows for integration into space-constrained designs.
  •   
  • Long Lifespan: Offers reliable performance over an extended period.
  •   
  • RoHS Compliant: Adheres to environmental standards for hazardous substances.

Benefits

      
  • Enhanced Visibility: Improves the clarity and readability of displays and indicators.
  •   
  • Extended Battery Life: Minimizes power consumption for longer operating times.
  •   
  • Smaller Product Form Factor: Enables the design of more compact and lightweight devices.
  •   
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  •   
  • Environmentally Responsible: Complies with environmental regulations.

Additional Details

Based on similar Toshiba LED datasheets, the TL1F1-NWO,L likely requires a forward voltage of approximately 3.0-3.4V and a forward current of around 20mA.  The specific luminous intensity, color temperature, and viewing angle will depend on the specific binning. A series resistor is crucial for limiting current and preventing damage to the LED. Heat sinking may be necessary depending on the operating conditions and ambient temperature. The exact specifications and characteristics should be verified using the official datasheet.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess