The TK25S06N1L is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. It is characterized by a low on-state resistance (RDS(on)), which minimizes power loss during operation, and a high drain current capability.
Applications
- DC-DC converters
- AC-DC power supplies
- Motor control circuits
- Load switches
- Power management in portable devices
Features
- N-channel MOSFET
- Low on-state resistance (RDS(on))
- High drain current (ID) capability
- Fast switching speed
- Avalanche energy rated
- RoHS compliant
Benefits
- Improved Efficiency: Low RDS(on) minimizes power losses and improves overall system efficiency.
- High Power Density: High drain current capability allows for handling significant power levels.
- Reliable Operation: Avalanche energy rating ensures robustness against voltage spikes.
- Reduced Heat Dissipation: Lower power losses translate to reduced heat generation, simplifying thermal management.
- Compact Design: Enables smaller and more efficient power supply designs.
Specifications
The TK25S06N1L typically features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating up to 25A, but these specifications may vary slightly depending on the specific conditions. It also has a gate-source voltage (VGS) rating of ±20V. The device is usually available in a surface-mount package, such as TO-252 or similar, suitable for automated assembly. The operating temperature range is typically between -55°C and +175°C.
The device is designed to provide efficient and reliable power switching in a variety of applications, contributing to energy savings and improved system performance. The specific datasheet should be consulted for detailed specifications and application notes.