EN
  • EN
  • DE

TK22J60V

Part No TK22J60V
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217507-TK22J60V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK22J60V CAD Model

Description

The TK22J60V is a 600V, 22A N-channel Power MOSFET from Toshiba, designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it a suitable choice for various power electronic circuits requiring both efficiency and reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Lighting (LED Drivers)

Features

  • VDSS: 600V
  • ID: 22A
  • RDS(on): 0.165 Ω (typical)
  • Low gate charge
  • High avalanche energy
  • Fast switching speed
  • TO-220 package
  • RoHS compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving efficiency and reducing heat dissipation.
  • Reliable Operation: High avalanche capability ensures robustness against voltage spikes, enhancing overall system reliability.
  • Simplified Design: Low gate charge reduces gate drive requirements, simplifying design and lowering component costs.
  • Improved Switching Performance: Fast switching speed enhances performance in high-frequency power conversion applications.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details

The TK22J60V utilizes Toshiba's advanced MOSFET technology to achieve a low on-resistance and fast switching speed. The device comes in a standard TO-220 package, making it easy to mount and cool with commonly available heatsinks. The gate threshold voltage is designed to be compatible with a wide range of gate drive circuits. The device's high avalanche energy rating makes it suitable for applications where voltage spikes are common. The MOSFET is frequently used in power supplies where efficiency and reliability are critical. The low on-resistance ensures that the device dissipates minimal power during operation, leading to cooler operation and improved overall system efficiency. The fast switching speed allows for higher frequency operation, reducing the size and cost of other components in the power supply. Detailed datasheets and application notes provided by Toshiba offer comprehensive information on the device's characteristics and usage. Proper heat sinking is recommended to ensure safe and reliable operation, particularly at higher power levels. This is a common workhorse MOSFET for many power conversion applications.

The TK22J60V is engineered to meet the demanding requirements of modern power electronic systems. Its combination of high voltage capability, low on-resistance, and fast switching speed make it a suitable choice for a wide range of applications. The device's features contribute to smaller, lighter, and more energy-efficient power electronic products. Its compact design and high-performance characteristics make it a valuable component in the ever-evolving field of power electronics.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess