EN
  • EN
  • DE

THGBX2G9D08JLA01

Part No THGBX2G9D08JLA01
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757402-THGBX2G9D08JLA01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGBX2G9D08JLA01 CAD Model

Description

The THGBX2G9D08JLA01 is an embedded MultiMediaCard (eMMC) from Toshiba Semiconductor and Storage. This device is a NAND flash memory module with a built-in controller, designed for mass storage in mobile devices, embedded systems, and various electronic gadgets. It offers high-speed data access and reliable storage capabilities.

Applications

  • Smartphones: Used as internal storage for operating systems, applications, and user data.
  • Tablets: Provides storage for system software, apps, and media content.
  • Navigation Devices: Employed for storing map data and navigation software.
  • Digital Cameras: Used as internal storage for capturing and storing images and videos.
  • Embedded Systems: Provides storage for firmware, applications, and data in embedded devices.

Features

  • eMMC Standard: Compliant with the eMMC standard for interoperability and compatibility.
  • NAND Flash Memory: Utilizes NAND flash technology for high-density storage.
  • Built-in Controller: Integrated controller manages flash memory operations, including wear leveling and error correction.
  • High-Speed Data Access: Offers fast read and write speeds for responsive performance.
  • Reliable Storage: Provides data integrity and long-term storage reliability.

Benefits

  • High Storage Capacity: Enables large amounts of data to be stored in a small form factor.
  • Fast Performance: High-speed data access ensures quick application loading and data transfer.
  • Simplified Integration: Built-in controller simplifies integration into host systems.
  • Enhanced Reliability: Error correction and wear leveling ensure data integrity and long lifespan.
  • Compact Size: Small footprint allows for use in space-constrained devices.

Additional Details

The THGBX2G9D08JLA01 comes in a surface-mount package suitable for automated assembly. Specific storage capacity, data transfer rates, and operating voltage can be found in the product datasheet. This eMMC is designed to meet the demanding storage requirements of modern mobile and embedded devices.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess