EN
  • EN
  • DE

THGBMBG9D8KBAIG

Part No THGBMBG9D8KBAIG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840242-THGBMBG9D8KBAIG
Ultra Librarian 3D Model Ultra Librarian THGBMBG9D8KBAIG CAD Model

Description

The THGBMBG9D8KBAIG is an embedded MultiMediaCard (eMMC) device manufactured by Toshiba Semiconductor and Storage. eMMC is a managed flash memory solution consisting of both flash memory and a flash memory controller integrated into a single package. This specific part number represents a high-density storage solution suitable for mobile devices, embedded systems, and other applications requiring non-volatile memory.

Applications

  • Smartphones
  • Tablets
  • Embedded Systems
  • GPS Devices
  • Digital Cameras

Features

  • eMMC Standard Interface
  • High-Density Flash Memory
  • Integrated Flash Memory Controller
  • Fast Read/Write Speeds
  • Low Power Consumption
  • Non-Volatile Memory
  • Managed NAND Flash

Benefits

  • High Storage Capacity: Provides ample storage for applications, media, and data.
  • Fast Performance: Enables quick boot times and application loading.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity and longevity.
  • Simplified System Design: Reduces development effort and time-to-market.
  • Integrated Management: Handles complex flash memory management tasks internally.

Additional Details

The THGBMBG9D8KBAIG utilizes NAND flash memory technology to provide high-density storage in a compact form factor. The integrated flash memory controller manages all aspects of flash memory operation, including wear leveling, error correction, and bad block management. This simplifies the system design and allows the host processor to focus on other tasks. The eMMC interface provides a standardized protocol for accessing the flash memory, ensuring compatibility with a wide range of host processors and operating systems. The device is designed for reliable operation in demanding environments and offers a long service life. Specific storage capacity and performance specifications can be found in the device datasheet. This eMMC is crucial for providing the necessary storage and performance capabilities for modern mobile and embedded devices.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess