EN
  • EN
  • DE

TH74VHC164FT

Part No TH74VHC164FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840233-TH74VHC164FT
Ultra Librarian 3D Model Ultra Librarian TH74VHC164FT CAD Model

Description

The TH74VHC164FT is an 8-bit serial-in/parallel-out shift register manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed operation and low power consumption, making it suitable for a variety of digital logic applications. The TH74VHC164FT utilizes advanced CMOS technology to achieve excellent performance characteristics.

Applications

  • Serial-to-parallel data conversion
  • Display drivers
  • Digital delay lines
  • Control circuits
  • Data communication systems

Features

  • High-speed operation: fmax = 150 MHz (typ.) at VCC = 5V
  • Low power consumption: ICC = 4 μA (max.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 5.5V
  • 8-bit serial-in/parallel-out
  • Direct clear input
  • Positive-edge triggered clock
  • CMOS technology
  • Operating temperature range: -40°C to +85°C
  • Small Outline Package (SOP)

Benefits

  • High-speed data transfer: Enables rapid data processing in high-performance systems.
  • Low power consumption: Reduces energy usage, making it ideal for battery-powered devices.
  • Wide operating voltage: Provides flexibility in power supply design.
  • Easy to interface: Simple serial input and parallel output simplifies integration into various digital systems.
  • Reliable operation: Operates reliably over a wide temperature range.
  • Compact size: SOP package allows for high-density board layouts.

Additional Details

The TH74VHC164FT shifts data serially into an 8-bit shift register. The serial data is entered via two inputs (A and B), which must be tied together or used as separate inputs if desired. Data shifts one place to the right on each positive-going clock transition. Eight parallel outputs (Q0-Q7) are available. A direct clear (CLR) input allows the register to be reset independently of the clock. The device is available in a surface-mount SOP package, making it suitable for automated assembly processes.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess