The TD74ABT827FS is a high-performance, low-power 10-bit buffer/line driver with three-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-speed data transmission and bus interface applications. It features non-inverting outputs and is ideal for driving heavily loaded data lines while maintaining signal integrity.
Applications:
- High-speed data buses
- Memory address drivers
- Clock distribution
- Backplane driving
Features:
- 10-bit buffer/line driver configuration.
- Three-state outputs for bus isolation.
- High-speed operation minimizes propagation delay.
- Low power consumption for energy efficiency.
- Non-inverting outputs maintain signal polarity.
Benefits:
- Enhanced data throughput due to high-speed performance.
- Reduced power dissipation contributes to system efficiency.
- Flexible bus interfacing with three-state output control.
- Simplified system design with non-inverting outputs.
- Improved signal integrity when driving capacitive loads.
Technical Specifications:
The TD74ABT827FS operates within a supply voltage range of 4.5V to 5.5V and features typical propagation delays in the nanosecond range. The three-state outputs allow for easy connection and disconnection from a bus, making it suitable for shared bus architectures. The device is available in a surface-mount package, facilitating automated assembly processes. The non-inverting configuration ensures that the output signal accurately reflects the input signal. The 10-bit configuration allows for parallel data transfer, increasing data throughput. The 'FS' suffix likely indicates a specific package type or temperature range.