EN
  • EN
  • DE

ALI5662-C1818GG

Part No ALI5662-C1818GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Lily van Bienen 'A Rose is a Rose 1' Canvas Art, 18x18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001981-ALI5662-C1818GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI5662-C1818GG CAD Model

Description

The Trademark Fine Art ALI5662-C1818GG is an artwork piece, most likely a canvas print or framed art print manufactured by Trademark Fine Art. The artwork is designed for decorative purposes in both residential and commercial settings.

Applications:

  • Home Interior Decoration: Enhances the aesthetics of living rooms, bedrooms, dining rooms, and hallways.
  • Office Decoration: Adds a professional and artistic touch to office spaces, reception areas, and conference rooms.
  • Gifting: A suitable gift for art enthusiasts and special occasions.
  • Interior Design Projects: Used by interior designers to complement design schemes and create visually appealing spaces.

Features:

  • High-Quality Print: Utilizes advanced printing techniques to ensure vivid colors and sharp details.
  • Gallery Wrapped Canvas (if applicable): The canvas is stretched and wrapped around a wooden frame, providing a clean and modern look.
  • Durable Materials: Constructed with high-quality canvas and wood for long-lasting durability.
  • Ready to Hang: Includes pre-attached hanging hardware for easy and quick installation.

Benefits:

  • Enhances Room Aesthetics: Adds beauty and visual interest to any room.
  • Creates a Focal Point: Draws attention and serves as a conversation starter.
  • Easy Installation: Can be easily mounted on any wall with minimal effort.
  • Long-Lasting: Designed to maintain its beauty and quality for years with proper care.

Additional Details:

The product ID ALI5662-C1818GG suggests that the dimensions of the artwork are 18x18 inches, indicated by "1818". The "GG" suffix may indicate a specific finish or color of the frame, if applicable. The exact subject matter of the artwork will vary; a visual search using the product ID and manufacturer would be necessary to determine the exact image and other specific details.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess