EN
  • EN
  • DE

TD62783AFWG

Part No TD62783AFWG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH HIGH-VOLTAGE SOURCE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 092412-TD62783AFWG
Family Name TD62783
Introduction Date September 20, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62783AFWG CAD Model

Description

The TD62783AFWG is a high-voltage, high-current sink driver array from Toshiba Semiconductor and Storage. It is specifically designed to drive inductive loads such as relays, solenoids, and small motors, and is commonly used in various automation and control applications. The integrated clamp diodes and other protection features enhance the device's robustness and longevity.

Applications

  • Relay driving in industrial control systems
  • Solenoid control in automated machinery
  • Driving small DC motors
  • LED display driving
  • Logic buffering and signal amplification

Features

  • High output voltage capability: up to 50V
  • High output current driving capacity: 500mA per channel (maximum)
  • TTL and 5V CMOS logic compatible inputs
  • Integrated clamp diodes for inductive load surge protection
  • Thermal shutdown protection to prevent overheating
  • Low saturation voltage for efficient power usage
  • Eight independent driver channels

Benefits

  • Simplified Design: Integrating multiple drivers into a single package reduces component count and simplifies PCB layout.
  • Increased Reliability: The built-in clamp diodes protect against back EMF from inductive loads, enhancing overall system reliability.
  • Easy Interface: TTL and CMOS compatible inputs allow for direct connection to microcontrollers and other logic circuits.
  • Robust Protection: Thermal shutdown prevents damage from excessive heat, extending the device's operational life.
  • Energy Efficiency: The low saturation voltage minimizes power dissipation, leading to more efficient operation.

Additional Details

The TD62783AFWG is an 8-channel sink driver array. Each channel can handle up to 500mA, making it suitable for driving a variety of loads. The device includes internal clamp diodes that protect against inductive kickback, a common issue when driving relays and solenoids. The input logic is compatible with both TTL and 5V CMOS, allowing for easy interfacing with a wide range of digital control circuits. The device also features thermal shutdown protection, which automatically disables the outputs if the internal temperature exceeds a safe limit. This feature helps to prevent damage to the device and the connected loads. The typical operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6771 $50.7825
180+ $0.5556 $100.0080
280+ $0.5382 $150.6960
385+ $0.5209 $200.5465
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess