EN
  • EN
  • DE

ADXL322JCP-REEL

Part No ADXL322JCP-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Small and Thin +-2 g Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142748-ADXL322JCP-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADXL322
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADXL322JCP-REEL CAD Model

Description

ADXL322JCP-REEL: High-Performance Accelerometer by Analog Devices Inc.

The ADXL322JCP-REEL is a precision, low-power, complete 2-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the ADXL322JCP-REEL is part of their comprehensive range of accelerometers designed for a wide array of applications.

This accelerometer is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity). The versatile nature of the ADXL322JCP-REEL makes it an ideal choice for applications in various domains including industrial, medical, and consumer products. It is especially suited for battery-powered devices due to its low power consumption.

The device offers a full-scale range of ±2g and can measure accelerations with a minimum full-scale range of -2g to +2g. It can also measure both the dynamic acceleration of motion and the static acceleration of gravity, which allows it to be used as a tilt sensor with respect to the earth's gravity field.

Featuring a high signal-to-noise ratio, the ADXL322JCP-REEL provides precise and reliable readings. The accelerometer is also designed with robustness in mind, with a high shock survivability rating, ensuring that it continues to operate even under extreme conditions.

The ADXL322JCP-REEL comes in a small, low-profile surface-mount package (LFCSP_LQ), which is ideal for space-constrained applications. Additionally, it is available in a tape and reel packaging format, denoted by the "REEL" suffix, which facilitates efficient handling and manufacturing, particularly for high-volume production environments.

Key features of the ADXL322JCP-REEL include:

  • 2-axis sensing
  • Low power consumption
  • ±2g full-scale range
  • High shock survivability
  • Signal conditioned voltage outputs
  • Small, low-profile package

Whether you're developing a handheld gaming device, a vehicle navigation system, or a patient monitoring solution, the ADXL322JCP-REEL from Analog Devices Inc. offers the performance and reliability needed to deliver accurate, responsive acceleration sensing.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess