EN
  • EN
  • DE

TD62651FG

Part No TD62651FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 5V POWER SUPPLY & SUPPLY MONITORING + COMMUNICATIONS IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265798-TD62651FG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62651FG CAD Model

Description

The TD62651FG is a high-voltage source driver manufactured by Toshiba Semiconductor and Storage. It is designed to drive various loads requiring high voltage and current, such as relays, lamps, and solenoids. The integrated protection features ensure robust and reliable operation in demanding applications.

Applications:

  • Relay Driving: Controls relays in various industrial and automotive applications.
  • Solenoid Driving: Drives solenoids in electromechanical systems.
  • Lamp Driving: Powers and controls indicator lamps and other lighting elements.
  • Stepper Motor Control: Used in stepper motor driving circuits.
  • Display Driving: Drives certain types of displays.

Features:

  • High Output Voltage: Supports high output voltages for driving various loads.
  • High Output Current: Provides sufficient current to drive relays, solenoids, and lamps.
  • Integrated Clamp Diodes: Protects the driver from inductive kickback when switching inductive loads.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Overcurrent Protection: Limits the output current to prevent damage from overloads.
  • Input Logic Compatibility: Compatible with TTL and CMOS logic levels.
  • Multiple Channels: Typically contains multiple independent driver channels in a single package.

Benefits:

  • Reliability: Integrated protection features ensure robust and reliable operation.
  • Simplified Design: Integrated clamp diodes simplify the design of inductive load driving circuits.
  • Reduced Component Count: Reduces the number of discrete components required in a system.
  • Ease of Use: Easy to interface with TTL and CMOS logic circuits.
  • Compact Size: Multiple channels in a single package minimize board space.

Technical Specifications:

The TD62651FG typically operates with a high output voltage (e.g., up to 50V). The output current per channel varies depending on the specific configuration. It operates on a 5V supply. It's available in an SOP package.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess