EN
  • EN
  • DE

TD62002AF

Part No TD62002AF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1098755-TD62002AF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD62002AF CAD Model

Description

The TD62002AF is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed to interface between low-level logic circuits and high-power loads. This device is commonly used for driving relays, solenoids, lamps, and stepping motors. The TD62002AF offers eight independent Darlington transistors, each with internal suppression diodes for inductive loads, providing a compact and efficient solution for various applications.

Applications:

  • Relay Drivers: Used to drive relays in various electronic systems, such as industrial control equipment and automotive applications.
  • Solenoid Drivers: Employed in solenoid control circuits for applications like valve control and automated machinery.
  • Lamp Drivers: Suitable for driving lamps in display panels and indicator applications.
  • Stepping Motor Drivers: Utilized in stepping motor control systems for precise motion control in robotics and automation.
  • Logic Buffers: Can be used as high-current logic buffers for interfacing between low-power logic and high-power loads.

Features:

  • High-Voltage Output: Capable of handling high-voltage outputs, making it suitable for driving a wide range of loads.
  • High-Current Output: Offers high-current output capabilities, allowing it to drive inductive loads effectively.
  • Internal Clamp Diodes: Includes internal clamp diodes for inductive load transient suppression, protecting the device and other circuit components.
  • Eight Independent Channels: Provides eight independent Darlington transistor arrays, offering flexibility in circuit design.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels for easy interfacing with digital circuits.
  • DIP Package: Available in a DIP (Dual In-Line Package) for easy mounting and soldering on circuit boards.

Benefits:

  • Simplified Circuit Design: The integrated design simplifies the circuitry required for driving high-power loads.
  • Reduced Component Count: The integrated functionality reduces the overall component count in the system, saving space and cost.
  • Reliable Performance: Offers reliable performance due to its robust design and internal protection features.
  • Easy to Use: Simple to interface with standard logic circuits, making it easy to use in various applications.
  • Cost-Effective: Provides a cost-effective solution for driving high-voltage, high-current loads.

Additional Details:

The TD62002AF typically features eight Darlington transistor arrays, each capable of driving loads up to 500mA. The device incorporates internal suppression diodes to protect against voltage spikes when driving inductive loads. It operates over a wide temperature range, making it suitable for industrial environments. The input terminals are compatible with standard TTL and CMOS logic levels, ensuring easy integration into existing systems. Detailed specifications include voltage and current ratings, switching speeds, and operating temperature range. This device is commonly used in applications requiring reliable and efficient control of various loads.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess