EN
  • EN
  • DE

TA7818F

Part No TA7818F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353983-TA7818F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7818F CAD Model

Description

The TA7818F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated +18V output voltage from an unregulated DC input voltage. This device is part of the TA78xx series, a popular family of linear voltage regulators known for their simplicity, reliability, and ease of use in various electronic circuits.

Applications:

  • Power supplies for audio amplifiers: Used in audio amplifiers and preamplifiers requiring a stable 18V supply for optimal performance.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), motor drives, and other industrial equipment needing a regulated 18V power rail.
  • Instrumentation and Measurement Equipment: Used to provide stable voltage references for precision measurement applications.
  • Relay Drivers: Often used as a clean and regulated power source for relay circuits.
  • Custom Power Solutions: Can be used in custom power supply designs where a stable 18V source is needed.

Features:

  • Output Voltage: Fixed +18V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Built-in overcurrent protection circuitry to prevent damage from excessive load current.
  • Thermal Overload Protection: Integrated thermal shutdown feature disables the output when the device temperature exceeds a safe limit.
  • Short Circuit Protection: Protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar through-hole package for easy mounting and heat dissipation.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 18V output voltage, ensuring consistent performance of connected circuits.
  • Ease of Use: Simple three-terminal design requires minimal external components, simplifying circuit design and reducing cost.
  • Reliable Operation: Built-in protection features prevent damage from overcurrent, thermal overload, and short circuits, ensuring reliable operation in demanding environments.
  • Cost-Effective: The TA7818F is a cost-effective solution for voltage regulation in a wide range of applications.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature range, making it suitable for use in various operating conditions.

Additional Details:

The TA7818F requires minimal external components for proper operation, typically just input and output capacitors to enhance stability and transient response. The input capacitor should be placed close to the input pin of the regulator, and the output capacitor should be placed close to the output pin. The device is designed to be robust and reliable, even under demanding operating conditions. Ensure adequate heat sinking if the device is expected to dissipate significant power. The dropout voltage is typically around 2V, so the input voltage should be at least 20V for proper regulation. Consult the official datasheet for the most accurate and up-to-date specifications and application recommendations.

You May Also Be Interested in

Mini-Circuits
Lowest to $16.1718
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8515 $67.4060
9+ $13.8277 $124.4493
13+ $13.3957 $174.1441
18+ $12.9626 $233.3268
24+ $12.5306 $300.7344
31+ $11.2347 $348.2757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess