EN
  • EN
  • DE

TCR4S21DWBG

Part No TCR4S21DWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200 mA CMOS Low-Dropout Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265677-TCR4S21DWBG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR4S21DWBG CAD Model

Description

The TCR4S21DWBG is a low dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable output voltage with a low dropout voltage, making it suitable for battery-powered devices and other applications requiring efficient voltage regulation.

Applications:

  • Battery-Powered Devices: Regulates voltage in portable electronic devices.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers.
  • Wireless Communication Devices: Regulates voltage in wireless transceivers.
  • Sensor Power Supplies: Provides a stable voltage for sensitive sensors.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package: Enables compact design.

Benefits:

  • Extended Battery Life: Low quiescent current helps prolong battery life.
  • Stable Output Voltage: Ensures reliable operation of connected devices.
  • Protection Features: Prevents damage to the regulator and connected devices.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Efficient Regulation: Provides stable voltage with minimal power loss.

Additional Details:

The TCR4S21DWBG is designed to operate with a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. This is particularly important in battery-powered devices, where the battery voltage gradually decreases as it discharges. The low quiescent current minimizes power consumption, further extending battery life. The regulator also includes overcurrent protection and thermal shutdown features, which protect the regulator and connected devices from damage. The TCR4S21DWBG is available in a small package, making it suitable for use in compact electronic devices.

The TCR4S21DWBG is often used in conjunction with microcontrollers and other digital circuits. Its stable output voltage ensures that these devices operate reliably, even when the input voltage fluctuates. The protection features prevent damage to these devices in the event of a fault condition.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess