EN
  • EN
  • DE

TC9WMB1AFU

Part No TC9WMB1AFU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS Digital Integrated Circuits Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265479-TC9WMB1AFU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9WMB1AFU CAD Model

Description

The TC9WMB1AFU is a high-speed interface bridge IC manufactured by Toshiba Semiconductor and Storage. This bridge IC is designed to connect different types of memory or peripheral devices to a host processor or system, allowing for efficient data transfer and system expansion. It offers flexibility in system design by bridging incompatible interfaces and enabling higher performance data throughput.

Applications

  • Mobile Devices: Connecting various peripherals such as cameras, displays, and storage devices to the application processor.
  • Embedded Systems: Bridging different memory types (e.g., NAND flash, eMMC) to the microcontroller.
  • Networking Equipment: Enabling high-speed data transfer between network processors and memory modules.
  • Industrial Automation: Connecting sensors, actuators, and other peripherals to the industrial control system.
  • Automotive Systems: Bridging different communication interfaces in vehicle infotainment and control systems.

Features

  • High-Speed Data Transfer: Supports high-speed data transfer rates for efficient communication between devices.
  • Flexible Interface Options: Offers a variety of interface options to connect to different types of memory and peripherals.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Compact Package: Available in small package sizes for space-constrained applications.
  • Power Management Features: Includes power-saving modes to reduce power consumption during idle periods.
  • Built-in Buffering: Provides data buffering to ensure reliable data transfer.
  • Compliant with Industry Standards: Adheres to relevant industry standards for interoperability and compatibility.

Benefits

  • Improved System Performance: High-speed data transfer enables faster data processing and improved system responsiveness.
  • Simplified System Design: Flexible interface options simplify system design and reduce development time.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Reduced Board Space: Compact package size reduces the overall board space required.
  • Enhanced System Reliability: Built-in buffering ensures reliable data transfer and minimizes data loss.

Additional Details

The TC9WMB1AFU is designed to operate over a wide temperature range and is available in a variety of package options. It often supports interfaces such as eMMC, SDIO, SPI, and others (exact specifications depend on the particular model). It's designed to bridge different voltage levels between interfaces. The device includes internal power management features to optimize power consumption depending on the active modes of operation and idle state. Detailed technical specifications, including data transfer rates, supported interfaces, operating voltage ranges, and power consumption figures, are available in the device's datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,996 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess