EN
  • EN
  • DE

TC9206F

Part No TC9206F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359505-TC9206F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9206F CAD Model

Description

The TC9206F is a digital signal processing LSI manufactured by Toshiba Semiconductor and Storage. It is primarily used in audio equipment for functions such as decoding, encoding, and processing audio signals. Its robust architecture and integrated functionalities make it suitable for a range of audio applications requiring high-fidelity and efficient signal manipulation.

Applications:

  • CD Players: For decoding and processing audio data from compact discs.
  • DVD Players: Enabling high-quality audio output through advanced signal processing.
  • Audio Amplifiers: Enhancing audio signal fidelity and providing various audio effects.
  • Digital Audio Workstations (DAWs): Serving as a component for audio processing and manipulation.
  • Car Audio Systems: Improving audio quality and providing advanced features in in-car entertainment systems.

Features:

  • High-Resolution Audio Processing: Supports high sampling rates and bit depths for superior audio quality.
  • Integrated Digital Filters: Includes various digital filters for noise reduction and audio shaping.
  • Multiple Audio Input/Output Channels: Facilitates versatile audio connectivity.
  • Low Power Consumption: Designed for energy-efficient operation in portable and stationary devices.
  • Programmable Audio Effects: Offers customizable audio effects such as reverb, chorus, and equalization.

Benefits:

  • Enhanced Audio Quality: Delivers clear, crisp, and high-fidelity audio output.
  • Improved System Performance: Optimizes audio processing tasks, reducing the load on the main processor.
  • Reduced Component Count: Integrates multiple audio processing functions into a single chip, simplifying system design.
  • Lower Power Consumption: Extends battery life in portable audio devices.
  • Greater Design Flexibility: Provides versatile audio processing capabilities for various audio applications.

The TC9206F utilizes advanced digital signal processing techniques to achieve superior audio performance. Its compatibility with various audio formats and protocols ensures seamless integration into existing audio systems. The device operates on a low voltage supply, making it suitable for both portable and stationary applications. Furthermore, its compact package design facilitates easy integration into space-constrained devices.

The TC9206F's advanced filtering capabilities minimize unwanted noise and distortion, contributing to a cleaner and more immersive listening experience. The integrated audio effects allow users to customize the audio output to their preferences, adding versatility to audio playback. Its robust design and stringent quality control processes ensure reliable performance and longevity. Toshiba Semiconductor and Storage’s commitment to innovation and quality makes the TC9206F a trusted component in high-end audio equipment.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess