EN
  • EN
  • DE

TA79L08F

Part No TA79L08F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354101-TA79L08F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA79L08F CAD Model

Description

The TA79L08F is a three-terminal negative voltage regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable -8V output voltage and is part of the TA79L series, which is characterized by low current output and a compact package suitable for space-constrained applications. The TA79L08F is commonly used in applications where a small, efficient -8V supply is needed.

Applications

  • Low-Power Analog Circuits: Provides the negative voltage rail for analog circuits requiring -8V.
  • Portable Electronic Devices: Used in battery-powered devices where a regulated negative voltage is needed.
  • Sensor Power Supplies: Provides stable power to sensors requiring a negative supply.
  • Small Microcontroller Systems: Supplies the negative rail for microcontrollers and supporting components in low-power applications.
  • Operational Amplifier Circuits: Powers op-amps requiring a dual supply voltage.

Features

  • Fixed -8V Output Voltage: Simplifies design by eliminating the need for external voltage adjustment.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage.
  • Thermal Overload Protection: Prevents the regulator from overheating and failing.
  • Compact Package: Allows for use in devices where space is limited.
  • Low Quiescent Current: Reduces power consumption in battery-powered applications.

Benefits

  • Stable -8V Supply: Ensures reliable performance of electronic circuits by providing a consistent negative voltage.
  • Simplified Design: Reduces the complexity of power supply implementations.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Space Efficiency: Compact package allows for use in small devices.
  • Energy Savings: Low quiescent current helps extend battery life.

Technical Specifications

The TA79L08F typically operates with an input voltage range of -10.5V to -24V. It can provide an output current of up to 100mA. The dropout voltage is typically around 1.7V. The operating junction temperature range is typically from -40°C to +125°C. For precise specifications and application guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1813 $62.1756
28+ $4.2516 $119.0448
43+ $4.1187 $177.1041
58+ $3.9859 $231.1822
75+ $3.8531 $288.9825
101+ $3.4546 $348.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess