The TC7WH04FK is a high-speed CMOS hex inverter manufactured by Toshiba Semiconductor and Storage. This device contains six independent inverters, each of which performs the logical inversion of the input signal. Its high speed and low power consumption make it well-suited for a variety of digital logic applications.
Applications:
- Digital logic circuits
- Oscillators
- Pulse shaping
- Clock drivers
- Line drivers
Features:
- High-speed operation: tpd = 3.5 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Small package: US8
- Operating temperature range: -40°C to 85°C
Benefits:
- High-speed performance is suitable for time-critical applications.
- Low power consumption is ideal for battery-powered and energy-efficient systems.
- Wide operating voltage offers flexibility in different application environments.
- The compact US8 package minimizes board space.
The TC7WH04FK comes in a US8 package and is a Pb-free product.
Detailed Specifications:
The TC7WH04FK operates with a supply voltage range of 2V to 5.5V. The typical propagation delay time (tpd) is 3.5 ns at VCC = 5V. The maximum static supply current (ICC) is 2 μA at VCC = 5.5 V. The operating temperature ranges from -40°C to 85°C.