EN
  • EN
  • DE

A1145EUA-T

Part No A1145EUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR 3SIP / Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Bulk
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, 1mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.5V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1007290-A1145EUA-T
Ultra Librarian 3D Model Ultra Librarian A1145EUA-T CAD Model

Description

The A1145EUA-T is a Hall Effect magnetic sensor manufactured by Allegro MicroSystems.

  • Type: Unipolar switch
  • Sensing Range (Trip): 6mT
  • Sensing Range (Release): 1mT
  • Output Type: Current source
  • Maximum Supply Current: 17mA
  • Application: Automotive
  • AEC-Q100: Qualified
  • Temperature Range: -40°C to 85°C
  • Package: 3-SSIP
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess