EN
  • EN
  • DE

HY628400LLG-70

Part No HY628400LLG-70
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003363-HY628400LLG-70
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY628400LLG-70 CAD Model

Description

The HY628400LLG-70 is a 4 Mbit Low Power CMOS Static RAM (SRAM) from Hynix Semiconductor. It is organized as 512K x 8 bits and is designed for applications requiring low power consumption and high-speed access times. This SRAM is suitable for use in a wide range of memory applications.

Applications:

  • Embedded Systems: Used in various embedded systems requiring fast and low-power memory.
  • Portable Devices: Employed in portable devices such as handheld computers, PDAs, and mobile phones.
  • Battery-Powered Equipment: Utilized in battery-powered equipment where low power consumption is critical.
  • Cache Memory: Used as cache memory in microprocessors and microcontrollers.
  • Data Buffering: Found in data buffering applications.

Features:

  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • High-Speed Access Time: Offers a fast access time of 70ns for quick data retrieval.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply.
  • TTL Compatible Inputs and Outputs: Provides TTL compatible inputs and outputs for easy interfacing with other devices.
  • Operating Temperature: Industrial temperature range available.
  • Available Packages: Offered in various packages including TSOP and SOJ.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Long Battery Life: Low power consumption extends battery life in portable applications.
  • Fast Data Access: High-speed access time ensures quick data retrieval.
  • Easy Integration: TTL compatible inputs and outputs simplify integration with other components.

Technical Specifications: The HY628400LLG-70 operates with a supply voltage of 3.3V. It has an access time of 70ns. The standby current is typically very low, contributing to low power consumption. The operating temperature range is dependent on the exact variant. Consult the Hynix datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. The device also features data retention capabilities, ensuring data is preserved even when power is removed.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess