EN
  • EN
  • DE

TC7WG08FU

Part No TC7WG08FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359080-TC7WG08FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WG08FU CAD Model

Description

The TC7WG08FU is a high-speed CMOS dual 2-input AND gate manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring basic logic functions with low power consumption and high-speed performance. It is part of Toshiba's Tiny Logic series, known for their small size and efficient operation.

Applications

  • General Logic Circuits: Implementing basic AND logic functions in digital circuits.
  • Data Combination: Combining two data signals for specific control logic.
  • Enable/Disable Functions: Controlling the activation or deactivation of a circuit or signal.
  • Simple Control Systems: Implementing basic control logic in embedded systems.
  • Portable Electronics: Ideal for use in battery-powered devices due to its low power consumption.

Features

  • Dual 2-Input AND Gate: Contains two independent 2-input AND gates in a single package.
  • High-Speed Operation: Provides fast propagation delays for quick signal processing.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies board layout.
  • Improved System Performance: High-speed operation ensures minimal signal degradation and maintains system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Enhanced Reliability: CMOS technology provides high noise immunity, ensuring reliable operation.

Additional Details

The TC7WG08FU is housed in an ultra-small mold package (US8), optimized for high-density surface mounting. It operates over a wide temperature range, making it suitable for diverse environments. The supply voltage range typically spans from 1.65V to 5.5V, offering flexibility in system design.

The output drive capability is designed to handle multiple loads efficiently, and the input thresholds are compatible with a broad spectrum of logic levels. The device also minimizes noise and crosstalk, maintaining signal integrity in high-speed applications. This IC Complies with industry standards for RoHS compliance and lead-free manufacturing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess