EN
  • EN
  • DE

AS227-321LF

Part No AS227-321LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SW SP3T 300K-2GHZ GAAS 12-QFN / RF Switch SP3T 300MHz to 2GHz 18dB 12-Pin QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 300kHz
Frequency - Upper 2GHz
Isolation @ Frequency 20dB @ 2GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 2GHz
IIP3 63dBm (typ)
Topology Reflective
Circuit SP3T
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.75V
RF Type General Purpose
Case / Package 12-QFN (3x3)
Win Source Part Number 010244-AS227-321LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AS227
Introduction Date August 15, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS227-321LF CAD Model

Description

AS227-321LF

The AS227-321LF is a high-tech RF switch optimized for high frequency and low distortion. This component is pivotal in digital communication systems, ensuring stable and clear signal processing across various applications.

  • Applications:
    • Digital broadcasting systems
    • Enhanced mobile communication devices
    • Satellite communication equipment
  • Features and Benefits:
    • Quick switching time — accommodates fast-paced environments
    • Low distortion levels — maintains signal clarity
    • High-frequency compatibility — supports advanced technologies
    • Innovative design — reduces component footprint
  • Additional Details:
    • Designed for superior integration in modern communication infrastructures
    • Offers unparalleled switching efficiency

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess