EN
  • EN
  • DE

TC7W08FU-X

Part No TC7W08FU-X
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098512-TC7W08FU-X
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7W08FU-X CAD Model

Description

The TC7W08FU-X is a dual 2-input AND gate from Toshiba Semiconductor and Storage. It belongs to the TC7W series of miniature logic gates, designed for low-voltage, low-power applications. This device provides two independent AND gate functions in a single package.

Applications

  • Digital Logic Circuits: Implementing AND logic in digital systems.
  • Control Systems: Used in AND-based control logic.
  • Data Processing: Employed in data selection and processing tasks.
  • Signal Gating: Used to enable or disable signal paths.
  • Consumer Electronics: Found in various consumer electronic devices.

Features

  • Dual 2-input AND gate: Features two independent 2-input AND gates.
  • Low voltage operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify the datasheet).
  • High-speed operation: Delivers fast propagation delay for efficient logic operations.
  • Low power consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
  • Small package: Comes in a compact package, such as the US8 package, for space-saving designs.

Benefits

  • Logic Implementation: Provides a fundamental AND logic function for digital circuits.
  • Simplified Design: Easy to integrate into digital systems.
  • Power Saving: Extends battery life in portable devices due to low power consumption.
  • Space Efficient: Compact package reduces board space requirements.
  • Versatile Use: Suitable for a broad spectrum of digital logic applications.

Technical Specifications

The TC7W08FU-X has a propagation delay in the nanosecond range (consult the datasheet for specific values), and an operating temperature range from -40°C to +85°C. It's compatible with standard CMOS logic levels for input and output voltage. Minimal supply current contributes to its energy efficiency. Please consult the official Toshiba datasheet for precise specifications, timing diagrams, absolute maximum ratings, and package details.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess