EN
  • EN
  • DE

TK12E80WS1X(S

Part No TK12E80WS1X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description N-ch 800V 11, 5A 450MOHM TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959480-TK12E80WS1X(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK12E80WS1X(S CAD Model

Description

The TK12E80WS1X(S is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is commonly used in power supplies, motor drives, and other high-power electronic systems.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient voltage conversion and regulation.
  • Motor Drives: Employed in motor drives for controlling the speed and torque of electric motors.
  • DC-DC Converters: Integrated into DC-DC converters for voltage step-up or step-down applications.
  • Inverters: Utilized in inverters for converting DC power to AC power.
  • Lighting Systems: Found in LED lighting systems for efficient power management.

Features

  • Low On-Resistance: Features low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speed, reducing switching losses and improving overall performance.
  • Avalanche Ruggedness: Designed with avalanche ruggedness for enhanced reliability and protection against voltage spikes.
  • High Voltage Capability: Supports high voltage operation, making it suitable for high-power applications.
  • Lead-Free Package: Available in a lead-free package, complying with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, resulting in improved efficiency and reduced heat generation.
  • Enhanced Performance: Fast switching speed enhances the performance of power switching circuits.
  • Increased Reliability: Avalanche ruggedness provides enhanced reliability and protection against voltage transients.
  • Wide Application Range: Suitable for a wide range of high-power applications.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Technical Specifications: The TK12E80WS1X(S typically has a drain-source voltage (VDS) rating of 800V and a drain current (ID) rating of around 12A. Its on-resistance (RDS(on)) is typically in the milliohm range. Specific operating voltage, current ratings, and temperature ranges are available in the product datasheet.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess