The TC7SZ32F is a single 2-input OR gate from Toshiba Semiconductor and Storage. It's part of the Tiny Logic series, designed for applications where board space is at a premium. This OR gate provides a basic logic function with minimal power consumption and a compact footprint.
Applications
- Basic logic functions
- Signal routing
- Data selection
- Portable electronics
Features
- Single 2-input OR gate
- Low operating voltage (1.65V to 5.5V)
- Low power consumption
- High-speed operation
- Small package (SOT-23)
Benefits
- Space-saving design: The tiny package allows for high-density placement on circuit boards.
- Low power consumption: Extends battery life in portable devices.
- Versatile logic function: Can be used in a variety of digital circuits.
- Wide operating voltage range: Compatible with different power supply levels.
Additional Details
The TC7SZ32F is typically packaged in a SOT-23 package. It's designed to operate over a wide temperature range. The device's input and output pins are ESD protected to prevent damage from electrostatic discharge. It complies with industry standards for lead-free manufacturing and RoHS compliance. This OR gate is a reliable and efficient solution for implementing basic logic functions in space-constrained applications. It is designed to provide stable and predictable performance over a wide range of operating conditions.