EN
  • EN
  • DE

TC7SZ17AFS

Part No TC7SZ17AFS
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Schmitt Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265373-TC7SZ17AFS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ17AFS CAD Model

Description

The TC7SZ17AFS is a single Schmitt-trigger buffer manufactured by Toshiba Semiconductor and Storage. This device is designed to operate with a power supply voltage range of 1.65 V to 5.5 V, making it suitable for low-voltage applications. It incorporates a Schmitt-trigger input, which provides enhanced noise immunity and allows for reliable operation even with slow or noisy input signals.

Applications:

  • Signal Conditioning: Used to clean up noisy or distorted signals in digital circuits.
  • Line Driving: Employed as a buffer to drive capacitive loads or long transmission lines.
  • Oscillator Circuits: Implemented in simple oscillator designs.
  • Pulse Shaping: Used to sharpen the edges of digital pulses.
  • Level Shifting: Can be used in level shifting applications between different voltage domains.

Features:

  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, supporting a variety of low-voltage applications.
  • Schmitt-Trigger Input: Provides hysteresis for improved noise immunity and signal conditioning.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • High-Speed Operation: Offers fast propagation delay for high-speed digital circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Noise Immunity: Ensures reliable operation in noisy environments, reducing the risk of false triggering.
  • Enhanced Signal Integrity: Provides clean and stable output signals, improving the performance of digital circuits.
  • Reduced Power Consumption: Extends battery life in portable devices, contributing to energy savings.
  • Simplified Circuit Design: Streamlines the design process by incorporating a Schmitt-trigger input.
  • Compact Solution: Enables smaller and more efficient circuit designs, saving valuable board space.

Additional Details:

The TC7SZ17AFS is characterized by its Schmitt-trigger input, which has a specified hysteresis voltage. This hysteresis ensures that the device will not switch erratically due to noise or slow-changing input signals. The device features a typical propagation delay of a few nanoseconds, making it suitable for high-speed digital circuits. It is commonly available in a small surface-mount package, such as a US8 or SSOP8, which allows for efficient use of board space. The TC7SZ17AFS is widely used in portable electronic devices, industrial control systems, and various other applications where noise immunity and low power consumption are important considerations. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7475 $61.1625
85+ $1.4334 $121.8390
125+ $1.3895 $173.6875
175+ $1.3444 $235.2700
225+ $1.2994 $292.3650
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess