EN
  • EN
  • DE

TC7SA34F

Part No TC7SA34F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Non-Inverter with 3.6 V Tolerant Input and Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358530-TC7SA34F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA34F CAD Model

Description

The TC7SA34F is a single Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. This device belongs to the TC7SA series, which is well-regarded for its low-voltage operation, high-speed performance, and compact packaging. The Schmitt trigger input provides enhanced noise immunity, making it suitable for applications in noisy environments or where signal integrity is a concern.

Applications

  • Signal Conditioning: Used to clean up noisy or distorted signals.
  • Wave Shaping: Employed to convert slowly changing signals into sharp digital signals.
  • Hysteresis Control: Provides hysteresis to prevent oscillations in switching circuits.
  • Debouncing: Used to debounce mechanical switches and relays.
  • Industrial Control: Found in various industrial control systems where noise immunity is critical.

Features

  • Single Schmitt Trigger Inverter: Contains one independent inverter with Schmitt trigger input.
  • Low Voltage Operation: Operates from 0.9V to 3.6V, ideal for low-power applications.
  • High-Speed Operation: Offers fast propagation delay times for efficient signal processing.
  • Small Package: Available in a compact package (typically SMV), saving board space.
  • Schmitt Trigger Input: Provides hysteresis for improved noise immunity.

Benefits

  • Improved Noise Immunity: Schmitt trigger input ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Reduces the need for external filtering components.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Space Saving: Compact package allows for higher density designs in space-constrained environments.
  • Reliable Performance: Toshiba's reputation ensures high quality and consistent performance.

Technical Specifications:

The TC7SA34F typically features a propagation delay time in the nanosecond range, depending on the supply voltage and operating conditions. The operating temperature range is generally from -40°C to +85°C. The input and output voltage levels are compatible with standard CMOS logic levels. The package is typically a SMV (Super Mini Package) designed for surface mounting. The Schmitt trigger input provides a specified hysteresis voltage, ensuring reliable switching even with noisy input signals.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9092 $173.7372
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess