EN
  • EN
  • DE

TC7MBD3245AFK

Part No TC7MBD3245AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Octal Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358340-TC7MBD3245AFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBD3245AFK CAD Model

Description

The TC7MBD3245AFK is a dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. It facilitates bi-directional level translation between two voltage domains, making it suitable for mixed-voltage systems where data needs to be communicated between components operating at different voltage levels.

Applications

      
  • Mixed-Voltage Systems: Used for level shifting between components with different I/O voltages, such as microcontrollers, memory, and peripherals.
  •   
  • Mobile Devices: Found in smartphones, tablets, and portable electronics for low-power level translation.
  •   
  • Computing Systems: Used in motherboards and peripheral devices to interface components operating at different voltage levels.
  •   
  • Industrial Automation: Interfacing sensors, actuators, and control systems operating at various voltages.
  •   
  • Networking Equipment: Used in routers and switches for level translation between different chips.

Features

      
  • Dual Supply Voltage: Operates with two independent power supplies (VCCA and VCCB), enabling flexible level translation from 1.65 V to 5.5 V.
  •   
  • High-Speed Operation: Provides minimal signal delay and distortion, suitable for high-frequency data transfer.
  •   
  • Bi-Directional Level Shifting: Allows data transfer in both directions, simplifying system design and reducing component count.
  •   
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  •   
  • Output Enable (OE) Control: Enables output enable/disable control, allowing for bus isolation and reduced power consumption when the device is not actively transmitting data.
  •   
  • Small Package: Comes in a compact package suitable for space-constrained applications.

Benefits

      
  • Simplified System Design: Reduces the complexity of interfacing devices operating at different voltage levels.
  •   
  • Improved Signal Integrity: Ensures reliable data transfer by minimizing signal degradation.
  •   
  • Reduced Power Consumption: Low-power design minimizes energy usage, extending battery life in portable applications.
  •   
  • Increased System Flexibility: Allows the use of components with different voltage requirements in the same system.
  •   
  • Space Saving: Compact package design saves valuable board space.
  •   
  • Enhanced Compatibility: Ensures compatibility between different voltage standards and devices.

The TC7MBD3245AFK is often utilized to interface microcontrollers with peripherals such as memory or sensors that operate at different voltage levels. The output enable (OE) pin provides convenient control over the transceiver, facilitating data flow as needed. Its combination of high-speed performance and low power consumption makes it a versatile choice for diverse level-shifting applications. Review the datasheet for specific package type and operating temperature range for your application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,348 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess