EN
  • EN
  • DE

IL2901DT

Part No IL2901DT
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Description Quad Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064891-IL2901DT
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL2901DT CAD Model

Description

The IL2901DT is a low-power quad comparator manufactured by IK Semicon Co., Ltd. It consists of four independent voltage comparators designed to operate from a single power supply over a wide voltage range. These comparators are versatile and suitable for a variety of applications where voltage level detection is required.

Applications

      
  • Voltage detection:  Detecting when a voltage exceeds or falls below a specific threshold.
  •   
  • Zero-crossing detection:  Identifying the point where an AC signal crosses zero volts.
  •   
  • Level shifting:  Converting voltage levels from one range to another.
  •   
  • Oscillator circuits:  Used in the design of various oscillator circuits.
  •   
  • Window comparators:  Detecting when a voltage falls within a specific range.

Features

      
  • Quad comparator: Contains four independent comparators in a single package.
  •   
  • Single supply operation: Operates from a single power supply voltage.
  •   
  • Wide supply voltage range: Operates over a wide range of supply voltages.
  •   
  • Low power consumption: Minimizes power consumption in the circuit.
  •   
  • Open collector output: Allows for flexible interfacing with various logic circuits.
  •   
  • High input impedance:  Minimizes loading on the input signal.

Benefits

      
  • Versatile: Can be used in a wide variety of applications.
  •   
  • Space-saving:  Four comparators in a single package save board space.
  •   
  • Low power:  Reduces power consumption, making it suitable for battery-powered applications.
  •   
  • Easy to use:  Simple to interface with other circuits.
  •   
  • Cost-effective:  Provides a cost-effective solution for voltage comparison needs.

Additional Details

The IL2901DT's open-collector output requires an external pull-up resistor. The response time is relatively fast, allowing it to be used in applications with moderately high-frequency signals.  The device is available in a variety of packages, including surface-mount options.  The input common-mode voltage range typically includes ground, allowing for direct sensing of ground-referenced signals. Proper bypassing of the power supply is recommended to ensure stable operation.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1543 $57.8625
915+ $0.1267 $115.9305
1,415+ $0.1227 $173.6205
1,950+ $0.1187 $231.4650
2,520+ $0.1148 $289.2960
3,370+ $0.1029 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,442 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess