EN
  • EN
  • DE

TC7MA138FK

Part No TC7MA138FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low Voltage 3-to-8 Line Decoder with 3.6 V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265260-TC7MA138FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MA138FK CAD Model

Description

The TC7MA138FK is a high-speed advanced CMOS 3-to-8 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance memory decoding or data routing applications requiring minimal propagation delay. It accepts three binary address inputs (A0-A2) and, depending on the input, activates one of the eight output lines (Y0-Y7). The device also includes three enable inputs (E1-E3), which must be at their active levels to enable the outputs.

Applications

  • Memory Decoding: Selects memory banks or individual memory locations.
  • Data Routing: Routes data from a single source to one of several destinations.
  • Address Decoding: Decodes address lines in microprocessor systems.
  • Chip Select Generation: Generates chip select signals for peripheral devices.
  • Industrial Control Systems: Used in control systems to activate specific functions or components.

Features

  • High-Speed Operation: Provides minimal propagation delay for fast signal processing.
  • 3-to-8 Line Decoding: Decodes three binary address inputs into eight output lines.
  • Multiple Enable Inputs: Features three enable inputs for flexible control.
  • Advanced CMOS Technology: Low power consumption and high noise immunity.
  • Surface Mount Package: Suitable for high-density circuit boards and automated assembly.

Benefits

  • Fast Data Processing: High-speed operation reduces overall system delay.
  • Versatile Decoding: Can be used in a variety of decoding and routing applications.
  • Flexible Control: Multiple enable inputs allow for complex control schemes.
  • Low Power Consumption: Reduces power requirements in battery-powered or energy-sensitive applications.
  • Compact Design: Surface mount package allows for space-saving designs.

Technical Specifications

The TC7MA138FK typically operates with a supply voltage range of 2V to 5.5V. It has a typical propagation delay of around 4 ns. The operating temperature range is typically -40°C to +85°C. The package type is TSSOP (Thin Shrink Small Outline Package).

Toshiba's TC7MA138FK 3-to-8 line decoder/demultiplexer is a high-performance solution for memory decoding and data routing applications. Its high speed, low power consumption, and flexible control options make it a popular choice for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6325 $74.5300
8+ $15.2876 $122.3008
12+ $14.8106 $177.7272
17+ $14.3324 $243.6508
21+ $13.8554 $290.9634
28+ $12.4220 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess