EN
  • EN
  • DE

AD6624XS

Part No AD6624XS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980626-AD6624XS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6624XS CAD Model

Description

The AD6624XS from Analog Devices Inc. is a highly integrated, high-performance signal processing solution designed for a wide range of communication applications. This sophisticated digital downconverter (DDC) is part of the ADI's SoundMAX line, which is renowned for its audio signal processing prowess. The AD6624XS is tailored to meet the demanding requirements of wireless base stations, software-defined radios, and other complex communication systems.

Key Features

  • High Dynamic Range: The AD6624XS offers an exceptional dynamic range, making it suitable for applications that require processing of signals with varying amplitude levels without losing integrity.
  • Flexible Decimation: With programmable decimation filters, the device allows users to adjust the sampling rate reduction according to their specific needs, providing versatility in various signal processing scenarios.
  • Multi-Channel Capability: The device supports multiple channels of data conversion simultaneously, which is essential for systems that handle several streams of data in parallel.
  • Integrated NCO: The inclusion of a Numerically Controlled Oscillator (NCO) enables easy tuning to various carrier frequencies, enhancing the product's adaptability in different communication environments.

Applications

  • Wireless Base Stations
  • Software-Defined Radios
  • Communication Infrastructure
  • Point-to-Point Radio Systems

Technical Specifications

The AD6624XS boasts a sophisticated architecture that includes four independent receiver channels, each with a 14-bit input data word. The device's decimation factor can be programmed from 2 to 256 in powers of two, allowing for fine-grained control over the output data rate. The integrated NCO has a frequency resolution of 24 bits, providing precise frequency synthesis for demodulation purposes.

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality and reliability. The AD6624XS is built to meet stringent industry standards, ensuring performance and durability in the most challenging conditions. Customers can expect consistent operation and long-term dependability from this product.

Ordering Information

For detailed ordering information and to view the full datasheet, interested parties should visit the Analog Devices Inc. website or contact their local ADI sales representative. The AD6624XS is available in various package options to cater to different application needs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess