EN
  • EN
  • DE

TC78B002FTG

Part No TC78B002FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Single-phase full-wave drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839746-TC78B002FTG
Ultra Librarian 3D Model Ultra Librarian TC78B002FTG CAD Model

Description

The TC78B002FTG is a brushed DC motor driver manufactured by Toshiba Semiconductor and Storage. This device is designed to efficiently control the speed and direction of brushed DC motors in a variety of applications. It integrates various protection features to ensure reliable operation and prevent damage to the motor and driver.

Applications

  • Robotics: Driving motors for robot movement and actuator control.
  • Power Tools: Controlling motor speed in cordless drills, screwdrivers, and saws.
  • Consumer Appliances: Driving motors in blenders, food processors, and vacuum cleaners.
  • Office Automation Equipment: Controlling motors in printers, scanners, and copiers.
  • Industrial Automation: Controlling motors in conveyor systems, automated assembly lines, and other industrial equipment.

Features

  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • PWM Speed Control: Allows for precise motor speed adjustment.
  • Forward and Reverse Direction Control: Enables bidirectional motor operation.

Benefits

  • Efficient Motor Control: Low on-resistance ensures efficient power transfer to the motor.
  • Reliable Operation: Built-in protection circuits prevent damage to the motor and driver.
  • Precise Speed Control: PWM speed control allows for accurate motor speed adjustment.
  • Versatile Application: Suitable for a wide range of brushed DC motor control applications.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The TC78B002FTG typically uses a PWM (Pulse Width Modulation) signal to control the motor speed. By varying the duty cycle of the PWM signal, the average voltage applied to the motor can be adjusted, allowing for precise speed control. The built-in protection circuits are essential for ensuring reliable operation, especially in demanding applications where the motor may be subjected to overloads or other abnormal conditions. The device is available in surface-mount packages.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess