EN
  • EN
  • DE

SPX3940M3-L-2.5

Part No SPX3940M3-L-2.5
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838647-SPX3940M3-L-2.5
Ultra Librarian 3D Model Ultra Librarian SPX3940M3-L-2.5 CAD Model

Description

The SPX3940M3-L-2.5 is a 1A low dropout linear regulator manufactured by Exar Corporation. It's designed to provide a stable 2.5V output with the capability to deliver up to 1A of current. This regulator features a low dropout voltage, which is crucial for battery-powered applications and systems requiring high efficiency.

Applications:

  • Motherboard Applications
  • Graphics Cards
  • Set-Top Boxes
  • Microprocessor Power Supplies

Features:

  • 1A Output Current: Provides sufficient current for many common digital and analog circuits.
  • Low Dropout Voltage: Minimizes power loss and maximizes efficiency, particularly when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Offers a stable and precise 2.5V output.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage to itself or the surrounding circuitry.
  • Stable with Ceramic Output Capacitors: Ensures stability with low-ESR ceramic capacitors, allowing for smaller and more cost-effective designs.
  • Small Package: Typically available in a compact surface-mount package for space-constrained applications.

Benefits:

  • High Efficiency: Low dropout voltage leads to improved efficiency and reduced power dissipation.
  • Reliable Operation: Overcurrent and thermal shutdown protection features enhance the reliability of the system.
  • Compact Design: Stability with ceramic capacitors and a small package size allow for more compact designs.
  • Stable Output Voltage: Provides a consistent and accurate 2.5V output voltage for sensitive circuits.

The SPX3940M3-L-2.5 is often used in applications that require a stable and efficient 2.5V power supply, such as powering digital logic circuits, microcontrollers, and other sensitive components. Its robust protection features and small size make it a popular choice for a wide range of electronic devices.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5137 $58.0548
10+ $11.9092 $119.0920
16+ $11.5361 $184.5776
21+ $11.1642 $234.4482
27+ $10.7923 $291.3921
36+ $9.6754 $348.3144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess