EN
  • EN
  • DE

TC74VHC9541FT

Part No TC74VHC9541FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Octal Universal Schmitt Buffer with 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265193-TC74VHC9541FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC9541FT CAD Model

Description

The TC74VHC9541FT is an 8-bit buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is part of the VHC (Very High-Speed CMOS) logic family, offering high-speed operation and low power consumption. This device is designed for use in high-performance digital systems where buffering, driving, and isolation of data lines are required.

Applications

  • Memory Interfacing: Used as a buffer/driver between memory and processor.
  • Data Bus Isolation: Isolates different sections of a data bus to prevent loading effects.
  • Line Driving: Drives signals across long lines with minimal degradation.
  • Address Decoding: Buffering address lines in memory systems.
  • Digital Logic Systems: General-purpose buffering and driving in digital circuits.

Features

  • High-Speed Operation: Propagation delay times are typically in the nanosecond range.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • 3-State Outputs: Allows for bus isolation and multiplexing.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • High Output Drive Capability: Can drive multiple loads.
  • Octal Configuration: Eight independent buffer/driver channels in a single package.

Benefits

  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Power Consumption: Low power requirements contribute to energy efficiency.
  • Flexible System Design: 3-state outputs enable versatile bus architectures.
  • Simplified Interfacing: Wide operating voltage range eases integration with different logic families.
  • Enhanced Signal Integrity: High output drive capability ensures strong signal transmission.

Additional Details

The TC74VHC9541FT typically comes in a TSSOP (Thin Shrink Small Outline Package) or SOIC (Small Outline Integrated Circuit) package. The 3-state outputs can be disabled, allowing the device to be effectively removed from the circuit. This is useful for implementing bus arbitration and multiplexing schemes. The device is designed to be compatible with other CMOS and TTL logic families. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits. It's important to observe the recommended operating conditions and power supply voltage to ensure reliable performance.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess