EN
  • EN
  • DE

TC74VHC393FT

Part No TC74VHC393FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Counters, Dividers
Description DUAL BINARY COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265163-TC74VHC393FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC393FT CAD Model

Description

The TC74VHC393FT is a dual 4-stage binary ripple counter manufactured by Toshiba Semiconductor and Storage. It belongs to the Very High-Speed CMOS (VHC) logic family, providing high-speed operation with low power consumption. The 'FT' suffix typically indicates a TSSOP (Thin Shrink Small Outline Package), which is a compact surface-mount package. This device contains two independent 4-stage binary counters, each with its own clock and reset inputs.

Applications

  • Frequency dividers
  • Timers and counters
  • Digital clock circuits
  • Sequencers
  • Control systems
  • Microcontroller peripherals

Features

  • Dual 4-Stage Binary Ripple Counter: Contains two independent 4-stage binary counters.
  • Very High-Speed CMOS (VHC) Logic: Offers high-speed operation with low power consumption.
  • Individual Clock and Reset Inputs: Each counter has its own clock and reset inputs for independent control.
  • High-Speed Operation: Typical propagation delay of a few nanoseconds.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • TSSOP Package (FT): Compact surface-mount package for space-constrained applications.

Benefits

  • Versatile Counting Functionality: Provides flexible counting and frequency division capabilities.
  • High-Speed Performance: Enables fast counting and timing operations.
  • Low Power Consumption: Reduces power consumption in battery-powered devices and energy-sensitive applications.
  • Simplified Circuit Design: Integrates two counters into a single package, reducing component count.
  • Space-Saving Design: TSSOP package minimizes board space requirements.

Additional Details

The TC74VHC393FT features a maximum clock frequency of around 120 MHz at VCC = 5V. The operating temperature range is typically -40°C to +85°C. The absolute maximum ratings include a supply voltage of -0.5V to 7.0V and an input voltage of -0.5V to VCC + 0.5V. Each counter provides four binary outputs (QA, QB, QC, QD). Detailed specifications, including timing diagrams and electrical characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess